Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SB1322A0A 2SB1322A0A

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762505-2SB1322A0A Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: 3-SIP Power - Max: 1W Transistor Type: PNP Frequency - Transition: 200MHz Part Status: Obsolete(EOL) Family Name: 2SB1322A Categories: Discrete Semiconductor Products Manufacturer Package: MT-2-A1 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 85 @ 500mA, 10V Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762505-2SB1322A0A Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: 3-SIP Power - Max: 1W Transistor Type: PNP Frequency - Transition: 200MHz Part Status: Obsolete(EOL) Family Name: 2SB1322A Categories: Discrete Semiconductor Products Manufacturer Package: MT-2-A1 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 85 @ 500mA, 10V Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB1322A0A - 762505-2SB1322A0A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1322A0A
762505-2SB1322A0A
TRANSISTORS - Transistors (BJT) - Single - 2SB1322A0A 762505-2SB1322A0A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762505-2SB1322A0A Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: 3-SIP Power - Max: 1W Transistor Type: PNP Frequency - Transition: 200MHz Part Status: Obsolete(EOL) Family Name: 2SB1322A Categories: Discrete Semiconductor Products Manufacturer Package: MT-2-A1 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 85 @ 500mA, 10V Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762505-2SB1322A0A
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: 3-SIP
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 200MHz
Part Status: Obsolete(EOL)
Family Name: 2SB1322A
Categories: Discrete Semiconductor Products
Manufacturer Package: MT-2-A1
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 85 @ 500mA, 10V
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1322A0A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1322A0A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1322A0A
TRANS PNP 50V 1A MT-2

TRANS PNP 50V 1A MT-2

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 762505-2SB1322A0A 2SB1322A0A
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB1322A0A Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

 - BCR192E6785HTSA1 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 155276 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4VL - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details