Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762504-2SB1321A0A
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: 3-SIP
Power - Max: 600mW
Transistor Type: PNP
Frequency - Transition: 200MHz
Part Status: Obsolete(EOL)
Family Name: 2SB1321A
Categories: Discrete Semiconductor Products
Manufacturer Package: MT-1-A1
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 30mA, 300mA
Current - Collector Cutoff (Maximum): 1μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 85 @ 10mA, 10V
Alternative Parts (Cross-Reference): BC 807-40 E6433; BC807-40 B5003; BC 807-40 E6327XT; ;
Introduction Date: July 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
TRANS PNP 50V 0.5A MT-1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762504-2SB1321A0A | 2SB1321A0A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1321A0A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |