Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762495-2SB12210QA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 Long Body
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 80MHz
Part Status: Obsolete(EOL)
Family Name: 2SB1221Q
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92NL-A1
Current - Collector (Ic) (Maximum): 70mA
Voltage - Collector Emitter Breakdown (Maximum): 200V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 5mA, 50mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 5mA, 10V
Alternative Parts (Cross-Reference): KSA1370FBU; 2SA1376AK; 2SA1376U; ;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
TRANS PNP 200V 0.07A TO92NL-A1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762495-2SB12210QA | 2SB12210QA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB12210QA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |