Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SB12200RL

Description
Win Source Part Number: 1036763-2SB12200RL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 50 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 3mA, 30mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 10mA, 5V Frequency - Transition: 200MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SMini3-G1 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SB1220GRL; 2SB07920SL; 2SD18210RL; IMX8T108; 2SC3906KT146R; IMT4T108; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SB12200RLDKR,2SB122 00RLCT,2SB12200RLTR Base Product Number: 2SB1220 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1036763-2SB12200RL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 50 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 3mA, 30mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 10mA, 5V Frequency - Transition: 200MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SMini3-G1 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SB1220GRL; 2SB07920SL; 2SD18210RL; IMX8T108; 2SC3906KT146R; IMT4T108; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SB12200RLDKR,2SB122 00RLCT,2SB12200RLTR Base Product Number: 2SB1220 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036763-2SB12200RL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036763-2SB12200RL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036763-2SB12200RL
Win Source Part Number: 1036763-2SB12200RL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 50 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 3mA, 30mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 10mA, 5V Frequency - Transition: 200MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SMini3-G1 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SB1220GRL; 2SB07920SL; 2SD18210RL; IMX8T108; 2SC3906KT146R; IMT4T108; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SB12200RLDKR,2SB122 00RLCT,2SB12200RLTR Base Product Number: 2SB1220 Product Status: Obsolete

Win Source Part Number: 1036763-2SB12200RL
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 150 V
Current - Collector (Ic) (Max): 50 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 3mA, 30mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 10mA, 5V
Frequency - Transition: 200MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SMini3-G1
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SB1220GRL; 2SB07920SL; 2SD18210RL; IMX8T108; 2SC3906KT146R; IMT4T108;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: 2SB12200RLDKR,2SB12200RLCT,2SB12200RLTR
Base Product Number: 2SB1220
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
150V 0.05A Bipolar Transistor
276-2SB12200RL
150V 0.05A Bipolar Transistor 276-2SB12200RL
TRANS PNP 150V 0.05A SMINI-3 Product overview: 2SB12200RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB12200RL can be used for catalog matching and distributor lookup.

TRANS PNP 150V 0.05A SMINI-3 Product overview: 2SB12200RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB12200RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB12200RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB12200RL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB12200RL
TRANS PNP 150V 0.05A SMINI3

TRANS PNP 150V 0.05A SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1036763-2SB12200RL 276-2SB12200RL 2SB12200RL
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 150V 0.05A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3
IC(max) 50 milliamps 50 milliamps 50 milliamps
Power Gain 130 dB
Operating Frequency 200 MHz
Unlock Full Specs
to access all available technical data