Panasonic 45V 0.1A Bipolar Transistor 2SB1218ASL

Description
TRANS PNP 45V 0.1A SMINI3 Product overview: 2SB1218ASL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1218ASL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 45V 0.1A SMINI3 Product overview: 2SB1218ASL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1218ASL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-2SB1218ASL
45V 0.1A Bipolar Transistor 276-2SB1218ASL
TRANS PNP 45V 0.1A SMINI3 Product overview: 2SB1218ASL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1218ASL can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.1A SMINI3 Product overview: 2SB1218ASL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1218ASL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1218ASL - 098839-2SB1218ASL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1218ASL
098839-2SB1218ASL
TRANSISTORS - Transistors (BJT) - Single - 2SB1218ASL 098839-2SB1218ASL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 098839-2SB1218ASL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 290 @ 2mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 098839-2SB1218ASL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-G1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 290 @ 2mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TRANS PNP GP AMP 45VCEO SMINI 3P - 590-2SB1218ASL - Utmel Electronic Limited
Hong Kong, China
TRANS PNP GP AMP 45VCEO SMINI 3P
590-2SB1218ASL
TRANS PNP GP AMP 45VCEO SMINI 3P 590-2SB1218ASL
TRANS PNP GP AMP 45VCEO SMINI 3P

TRANS PNP GP AMP 45VCEO SMINI 3P

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1218ASL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1218ASL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1218ASL
TRANS PNP 45V 0.1A SMINI3

TRANS PNP 45V 0.1A SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SB1218ASL 098839-2SB1218ASL 590-2SB1218ASL 2SB1218ASL
Product Name 45V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1218ASL TRANS PNP GP AMP 45VCEO SMINI 3P Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SMini3-G1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Arrays - BC847SH6727XTSA1 - 1022457-BC847SH6727XTSA1 - Win Source Electronics
Specs
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; P-SOT363-6
View Details
4 suppliers
Bipolar Transistors - 1220883 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Bipolar Transistors - 8167704 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-457 (sc-74)
Number of units in IC 2
View Details
2 suppliers