Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762470-2SB11540Q
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TOP-3F
Power - Max: 3W
Transistor Type: PNP
Frequency - Transition: 30MHz
Part Status: Obsolete(EOL)
Family Name: 2SB1154
Categories: Discrete Semiconductor Products
Manufacturer Package: TOP-3F-A1
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 1A, 10A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 90 @ 3A, 2V
Alternative Parts (Cross-Reference): 2SA1771(F); 2SA1771; 2SA1880-4000; ;
Introduction Date: March 17, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
TRANS PNP 80V 10A TOP-3F
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762470-2SB11540Q | 2SB11540Q |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB11540Q | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |