2SB1135R is a PNP silicon transistor in a TO-220ML package for high-current switching applications. It has a collector-to-emitter voltage rating of 50 V, a continuous collector current of 7 A, and a peak pulse current of 12 A. The collector-to-emitter saturation voltage is 0.4 V maximum at 4 A collector current and 0.4 A base current. The minimum DC current gain is 100 at 1 A collector current, and the gain-bandwidth product is 10 MHz. The maximum junction temperature is 150 °C, with a storage temperature range of -55 °C to 150 °C. The package is micaless, enabling direct mounting.
Datasheet Summary Powered by GS/AI
2SB1135R is a PNP silicon transistor in a TO-220ML package for high-current switching applications. It has a collector-to-emitter voltage rating of 50 V, a continuous collector current of 7 A, and a peak pulse current of 12 A. The collector-to-emitter saturation voltage is 0.4 V maximum at 4 A collector current and 0.4 A base current. The minimum DC current gain is 100 at 1 A collector current, and the gain-bandwidth product is 10 MHz. The maximum junction temperature is 150 °C, with a storage temperature range of -55 °C to 150 °C. The package is micaless, enabling direct mounting.