Panasonic 0.1A 400V Bipolar Transistor 2SB1011

Description
Power Bipolar Transistor, 0.1A I(C), 400V V(BR)CEO, 1-Element, PNP, Silicon, TO-126, Plastic/Epoxy, 3 Pin, TO-126B-A1, 3 PIN Product overview: 2SB1011 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1011 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Bipolar Transistor, 0.1A I(C), 400V V(BR)CEO, 1-Element, PNP, Silicon, TO-126, Plastic/Epoxy, 3 Pin, TO-126B-A1, 3 PIN Product overview: 2SB1011 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1011 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A 400V Bipolar Transistor
276-2SB1011
0.1A 400V Bipolar Transistor 276-2SB1011
Power Bipolar Transistor, 0.1A I(C), 400V V(BR)CEO, 1-Element, PNP, Silicon, TO-126, Plastic/Epoxy, 3 Pin, TO-126B-A1, 3 PIN Product overview: 2SB1011 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1011 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 0.1A I(C), 400V V(BR)CEO, 1-Element, PNP, Silicon, TO-126, Plastic/Epoxy, 3 Pin, TO-126B-A1, 3 PIN Product overview: 2SB1011 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1011 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1011 - 075417-2SB1011 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1011
075417-2SB1011
TRANSISTORS - Transistors (BJT) - Single - 2SB1011 075417-2SB1011
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075417-2SB1011 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 70MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126B-A1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 2.5V @ 5mA, 50mA Typical Gain (hFE) (Min): 30 @ 30mA, 5V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075417-2SB1011
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 70MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126B-A1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 2.5V @ 5mA, 50mA
Typical Gain (hFE) (Min): 30 @ 30mA, 5V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1011
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1011
TRANS PNP 400V 0.1A TO126B-A1

TRANS PNP 400V 0.1A TO126B-A1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SB1011 075417-2SB1011 2SB1011
Product Name 0.1A 400V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1011 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 100 milliamps 100 milliamps
VCEO 400 volts 400 volts
PD 1200 milliwatts
Unlock Full Specs
to access all available technical data