Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SB09560RL

Description
Win Source Part Number: 1036714-2SB09560RL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 1A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 500mA, 2V Frequency - Transition: 200MHz Package / Case: TO-243AA Supplier Device Package: MiniP3-F1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Other Names: 2SB09560RLCT-NDR,2SB 095600LCT-ND,2SB0956 00LTR-ND,2SB09560RLT R,2SB095600L,2SB0956 0RLCT,2SB09560RLDKR, 2SB956TR,2SB956-(TX) ,2SB09560RLTR-NDR,2S B956CT-ND,2SB956CT,2 SB095600LTR,2SB09560 0LCT,2SB956-TX,2SB95 6TR-ND Base Product Number: 2SB0956 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1036714-2SB09560RL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 1A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 500mA, 2V Frequency - Transition: 200MHz Package / Case: TO-243AA Supplier Device Package: MiniP3-F1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Other Names: 2SB09560RLCT-NDR,2SB 095600LCT-ND,2SB0956 00LTR-ND,2SB09560RLT R,2SB095600L,2SB0956 0RLCT,2SB09560RLDKR, 2SB956TR,2SB956-(TX) ,2SB09560RLTR-NDR,2S B956CT-ND,2SB956CT,2 SB095600LTR,2SB09560 0LCT,2SB956-TX,2SB95 6TR-ND Base Product Number: 2SB0956 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036714-2SB09560RL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036714-2SB09560RL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036714-2SB09560RL
Win Source Part Number: 1036714-2SB09560RL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 1A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 500mA, 2V Frequency - Transition: 200MHz Package / Case: TO-243AA Supplier Device Package: MiniP3-F1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Other Names: 2SB09560RLCT-NDR,2SB 095600LCT-ND,2SB0956 00LTR-ND,2SB09560RLT R,2SB095600L,2SB0956 0RLCT,2SB09560RLDKR, 2SB956TR,2SB956-(TX) ,2SB09560RLTR-NDR,2S B956CT-ND,2SB956CT,2 SB095600LTR,2SB09560 0LCT,2SB956-TX,2SB95 6TR-ND Base Product Number: 2SB0956 Product Status: Obsolete

Win Source Part Number: 1036714-2SB09560RL
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 1A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 500mA, 2V
Frequency - Transition: 200MHz
Package / Case: TO-243AA
Supplier Device Package: MiniP3-F1
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Panasonic Electronic Components
Other Names: 2SB09560RLCT-NDR,2SB095600LCT-ND,2SB095600LTR-ND,2SB09560RLTR,2SB095600L,2SB09560RLCT,2SB09560RLDKR,2SB956TR,2SB956-(TX),2SB09560RLTR-NDR,2SB956CT-ND,2SB956CT,2SB095600LTR,2SB095600LCT,2SB956-TX,2SB956TR-ND
Base Product Number: 2SB0956
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
20V 1A Bipolar Transistor
276-2SB09560RL
20V 1A Bipolar Transistor 276-2SB09560RL
TRANS PNP 20V 1A MINIP3-F1 Product overview: 2SB09560RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB09560RL can be used for catalog matching and distributor lookup.

TRANS PNP 20V 1A MINIP3-F1 Product overview: 2SB09560RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB09560RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB09560RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB09560RL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB09560RL
TRANS PNP 20V 1A MINIP3-F1

TRANS PNP 20V 1A MINIP3-F1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1036714-2SB09560RL 276-2SB09560RL 2SB09560RL
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 20V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3 Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps
Power Gain 130 dB
Operating Frequency 200 MHz
Unlock Full Specs
to access all available technical data