Manufacturer: Panasonic Electronic Components
Win Source Part Number: 769405-2SB09460P
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 2W
Transistor Type: PNP
Frequency - Transition: 30MHz
Part Status: Obsolete(EOL)
Family Name: 2SB09460
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-A1
Current - Collector (Ic) (Maximum): 7A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 250mA, 5A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 130 @ 3A, 2V
Alternative Parts (Cross-Reference): 2SA1879-7100; 2SA1880-4112; 2SA1880-4100; 2SA1879-4112;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
TRANS PNP 80V 7A TO220F-A1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 769405-2SB09460P | 2SB09460P |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB09460P | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-220; SOT3 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk |
| IC(max) | 0.0100 milliamps | 7000 milliamps |
| Power Gain | 130 dB |