Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762539-2SB0940AP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 2W
Transistor Type: PNP
Frequency - Transition: 30MHz
Part Status: Obsolete(EOL)
Family Name: 2SB0940AP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-A1
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 180V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 50μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V
Alternative Parts (Cross-Reference): 2SA1930(LBS2DIAMO); 2SA1930(ONK,M); 2SA1930(LBS2DIAMOQ);
Introduction Date: March 06, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
TRANS PNP 180V 2A TO220F-A1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762539-2SB0940AP | 2SB0940AP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB0940AP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |