Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SB07920SL

Description
Win Source Part Number: 1036712-2SB07920SL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 50 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 3mA, 30mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 185 @ 10mA, 5V Frequency - Transition: 200MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: Mini3-G1 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SA1514KT146S; 2SC3906KT146S; MMBT5401Q-7-F; NSVMMBT5401LT3G; 2SA1163-GR,LF; 2SA1163-BL,LF; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SB07920SLCT-NDR,2SB 07920SLDKR,2SB07920S LCT,2SB792-S(TX),2SB 07920SLTR,2SB07920SL TR-NDR Base Product Number: 2SB0792 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1036712-2SB07920SL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 50 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 3mA, 30mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 185 @ 10mA, 5V Frequency - Transition: 200MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: Mini3-G1 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SA1514KT146S; 2SC3906KT146S; MMBT5401Q-7-F; NSVMMBT5401LT3G; 2SA1163-GR,LF; 2SA1163-BL,LF; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SB07920SLCT-NDR,2SB 07920SLDKR,2SB07920S LCT,2SB792-S(TX),2SB 07920SLTR,2SB07920SL TR-NDR Base Product Number: 2SB0792 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036712-2SB07920SL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036712-2SB07920SL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036712-2SB07920SL
Win Source Part Number: 1036712-2SB07920SL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 50 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 3mA, 30mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 185 @ 10mA, 5V Frequency - Transition: 200MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: Mini3-G1 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SA1514KT146S; 2SC3906KT146S; MMBT5401Q-7-F; NSVMMBT5401LT3G; 2SA1163-GR,LF; 2SA1163-BL,LF; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SB07920SLCT-NDR,2SB 07920SLDKR,2SB07920S LCT,2SB792-S(TX),2SB 07920SLTR,2SB07920SL TR-NDR Base Product Number: 2SB0792 Product Status: Obsolete

Win Source Part Number: 1036712-2SB07920SL
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 150 V
Current - Collector (Ic) (Max): 50 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 3mA, 30mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 185 @ 10mA, 5V
Frequency - Transition: 200MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: Mini3-G1
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SA1514KT146S; 2SC3906KT146S; MMBT5401Q-7-F; NSVMMBT5401LT3G; 2SA1163-GR,LF; 2SA1163-BL,LF;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: 2SB07920SLCT-NDR,2SB07920SLDKR,2SB07920SLCT,2SB792-S(TX),2SB07920SLTR,2SB07920SLTR-NDR
Base Product Number: 2SB0792
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
150V 0.05A Bipolar Transistor
276-2SB07920SL
150V 0.05A Bipolar Transistor 276-2SB07920SL
TRANS PNP 150V 0.05A SC-59 Product overview: 2SB07920SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB07920SL can be used for catalog matching and distributor lookup.

TRANS PNP 150V 0.05A SC-59 Product overview: 2SB07920SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB07920SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB07920SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB07920SL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB07920SL
TRANS PNP 150V 0.05A MINI3

TRANS PNP 150V 0.05A MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1036712-2SB07920SL 276-2SB07920SL 2SB07920SL
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 150V 0.05A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3
IC(max) 50 milliamps 50 milliamps 50 milliamps
Power Gain 185 dB
Operating Frequency 200 MHz
Unlock Full Specs
to access all available technical data