Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SB0789GRL 2SB0789GRL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762460-2SB0789GRL Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 1W Transistor Type: PNP Frequency - Transition: 120MHz Part Status: Obsolete(EOL) Family Name: 2SB0789GR Categories: Discrete Semiconductor Products Manufacturer Package: MiniP3-F2 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 50mA, 500mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 130 @ 150mA, 10V Introduction Date: September 20, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762460-2SB0789GRL Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 1W Transistor Type: PNP Frequency - Transition: 120MHz Part Status: Obsolete(EOL) Family Name: 2SB0789GR Categories: Discrete Semiconductor Products Manufacturer Package: MiniP3-F2 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 50mA, 500mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 130 @ 150mA, 10V Introduction Date: September 20, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB0789GRL - 762460-2SB0789GRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB0789GRL
762460-2SB0789GRL
TRANSISTORS - Transistors (BJT) - Single - 2SB0789GRL 762460-2SB0789GRL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762460-2SB0789GRL Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 1W Transistor Type: PNP Frequency - Transition: 120MHz Part Status: Obsolete(EOL) Family Name: 2SB0789GR Categories: Discrete Semiconductor Products Manufacturer Package: MiniP3-F2 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 50mA, 500mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 130 @ 150mA, 10V Introduction Date: September 20, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762460-2SB0789GRL
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 120MHz
Part Status: Obsolete(EOL)
Family Name: 2SB0789GR
Categories: Discrete Semiconductor Products
Manufacturer Package: MiniP3-F2
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 50mA, 500mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 130 @ 150mA, 10V
Introduction Date: September 20, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762460-2SB0789GRL
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB0789GRL
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 74267644 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Single Bipolar Transistors - BC807-40W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers