Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SB07890RL

Description
Win Source Part Number: 983677-2SB07890RL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 150mA, 10V Frequency - Transition: 120MHz Package / Case: TO-243AA Supplier Device Package: MiniP3-F1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Other Names: 2SB07890RLTR,2SB0789 0RLDKR,2SB07890RLCT Base Product Number: 2SB0789 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 983677-2SB07890RL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 150mA, 10V Frequency - Transition: 120MHz Package / Case: TO-243AA Supplier Device Package: MiniP3-F1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Other Names: 2SB07890RLTR,2SB0789 0RLDKR,2SB07890RLCT Base Product Number: 2SB0789 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 983677-2SB07890RL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
983677-2SB07890RL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 983677-2SB07890RL
Win Source Part Number: 983677-2SB07890RL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 150mA, 10V Frequency - Transition: 120MHz Package / Case: TO-243AA Supplier Device Package: MiniP3-F1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Other Names: 2SB07890RLTR,2SB0789 0RLDKR,2SB07890RLCT Base Product Number: 2SB0789 Product Status: Obsolete

Win Source Part Number: 983677-2SB07890RL
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 150mA, 10V
Frequency - Transition: 120MHz
Package / Case: TO-243AA
Supplier Device Package: MiniP3-F1
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Panasonic Electronic Components
Other Names: 2SB07890RLTR,2SB07890RLDKR,2SB07890RLCT
Base Product Number: 2SB0789
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
100V 0.5A Bipolar Transistor
276-2SB07890RL
100V 0.5A Bipolar Transistor 276-2SB07890RL
TRANS PNP 100V 0.5A MINI-PWR Product overview: 2SB07890RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB07890RL can be used for catalog matching and distributor lookup.

TRANS PNP 100V 0.5A MINI-PWR Product overview: 2SB07890RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB07890RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB07890RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB07890RL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB07890RL
TRANS PNP 100V 0.5A MINIP3-F1

TRANS PNP 100V 0.5A MINIP3-F1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 983677-2SB07890RL 276-2SB07890RL 2SB07890RL
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 100V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3
IC(max) 500 milliamps 500 milliamps 500 milliamps
Power Gain 130 dB
Operating Frequency 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220249 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistor - BC846BQCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers
45V 0.5A Bipolar Transistor - 277-BC817UPNE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers