Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SB0766GRL 2SB0766GRL

Description
Manufacturer: Panasonic Win Source Part Number: 855100-2SB0766GRL Features: Bipolar (BJT) Transistor 50 V 1 A 1 W Package: Reel - TR Part Status: Obsolete Family Name: 2SB0766 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SB0766GRLTR, 2SB0766GRLCT, 2SB0766GRLDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 855100-2SB0766GRL Features: Bipolar (BJT) Transistor 50 V 1 A 1 W Package: Reel - TR Part Status: Obsolete Family Name: 2SB0766 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SB0766GRLTR, 2SB0766GRLCT, 2SB0766GRLDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB0766GRL - 855100-2SB0766GRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB0766GRL
855100-2SB0766GRL
TRANSISTORS - Transistors (BJT) - Single - 2SB0766GRL 855100-2SB0766GRL
Manufacturer: Panasonic Win Source Part Number: 855100-2SB0766GRL Features: Bipolar (BJT) Transistor 50 V 1 A 1 W Package: Reel - TR Part Status: Obsolete Family Name: 2SB0766 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SB0766GRLTR, 2SB0766GRLCT, 2SB0766GRLDKR

Manufacturer: Panasonic
Win Source Part Number: 855100-2SB0766GRL
Features: Bipolar (BJT) Transistor 50 V 1 A 1 W
Package: Reel - TR
Part Status: Obsolete
Family Name: 2SB0766
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 2SB0766GRLTR, 2SB0766GRLCT, 2SB0766GRLDKR

Buy Now Datasheet
Singapore
50V 1A Bipolar Transistor
276-2SB0766GRL
50V 1A Bipolar Transistor 276-2SB0766GRL
TRANS PNP 50V 1A MINIP3-F2 Product overview: 2SB0766GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB0766GRL can be used for catalog matching and distributor lookup.

TRANS PNP 50V 1A MINIP3-F2 Product overview: 2SB0766GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB0766GRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB0766GRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB0766GRL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB0766GRL
TRANS PNP 50V 1A MINIP3-F2

TRANS PNP 50V 1A MINIP3-F2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 855100-2SB0766GRL 276-2SB0766GRL 2SB0766GRL
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB0766GRL 50V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data