Panasonic 50V 0.5A Bipolar Transistor 2SB0710AQL

Description
TRANS PNP 50V 0.5A MINI3 Product overview: 2SB0710AQL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB0710AQL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 0.5A MINI3 Product overview: 2SB0710AQL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB0710AQL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.5A Bipolar Transistor
276-2SB0710AQL
50V 0.5A Bipolar Transistor 276-2SB0710AQL
TRANS PNP 50V 0.5A MINI3 Product overview: 2SB0710AQL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB0710AQL can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.5A MINI3 Product overview: 2SB0710AQL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB0710AQL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB0710AQL - 075416-2SB0710AQL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB0710AQL
075416-2SB0710AQL
TRANSISTORS - Transistors (BJT) - Single - 2SB0710AQL 075416-2SB0710AQL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075416-2SB0710AQL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 85 @ 150mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075416-2SB0710AQL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 85 @ 150mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB0710AQL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB0710AQL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB0710AQL
TRANS PNP 50V 0.5A MINI3

TRANS PNP 50V 0.5A MINI3

Supplier's Site
TRANS PNP GP AMP 50VCEO MINI 3P - 590-2SB0710AQL - Utmel Electronic Limited
Hong Kong, China
TRANS PNP GP AMP 50VCEO MINI 3P
590-2SB0710AQL
TRANS PNP GP AMP 50VCEO MINI 3P 590-2SB0710AQL
TRANS PNP GP AMP 50VCEO MINI 3P

TRANS PNP GP AMP 50VCEO MINI 3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-2SB0710AQL 075416-2SB0710AQL 2SB0710AQL 590-2SB0710AQL
Product Name 50V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB0710AQL Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP GP AMP 50VCEO MINI 3P
Package Type Tape & Reel (TR) SOT3; Mini3-G1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data