Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SA2161G0L

Description
Win Source Part Number: 1036640-2SA2161G0L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 125 mW Voltage - Collector Emitter Breakdown (Max): 12 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 200mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 270 @ 10mA, 2V Frequency - Transition: 200MHz Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3 Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SA2161G0LDKR,2SA216 1G0LTR,2SA2161G0LCT Base Product Number: 2SA2161 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1036640-2SA2161G0L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 125 mW Voltage - Collector Emitter Breakdown (Max): 12 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 200mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 270 @ 10mA, 2V Frequency - Transition: 200MHz Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3 Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SA2161G0LDKR,2SA216 1G0LTR,2SA2161G0LCT Base Product Number: 2SA2161 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036640-2SA2161G0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036640-2SA2161G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036640-2SA2161G0L
Win Source Part Number: 1036640-2SA2161G0L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 125 mW Voltage - Collector Emitter Breakdown (Max): 12 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 200mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 270 @ 10mA, 2V Frequency - Transition: 200MHz Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3 Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SA2161G0LDKR,2SA216 1G0LTR,2SA2161G0LCT Base Product Number: 2SA2161 Product Status: Obsolete

Win Source Part Number: 1036640-2SA2161G0L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 125 mW
Voltage - Collector Emitter Breakdown (Max): 12 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 200mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 270 @ 10mA, 2V
Frequency - Transition: 200MHz
Package / Case: SC-89, SOT-490
Supplier Device Package: SSMini3-F3
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: 2SA2161G0LDKR,2SA2161G0LTR,2SA2161G0LCT
Base Product Number: 2SA2161
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SMD 12V 0.5A 12 V Bipolar Transistor
283-2SA2161G0L
SMD 12V 0.5A 12 V Bipolar Transistor 283-2SA2161G0L
TRANS PNP 12V 0.5A SSMINI3 / Bipolar (BJT) Transistor PNP 12 V 500 mA 200MHz 125 mW Surface Mount SSMini3-F3 Product overview: 2SA2161G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 0.5A, 12 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 12V, 0.5A, 12 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA2161G0L can be used for catalog matching and distributor lookup.

TRANS PNP 12V 0.5A SSMINI3 / Bipolar (BJT) Transistor PNP 12 V 500 mA 200MHz 125 mW Surface Mount SSMini3-F3 Product overview: 2SA2161G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 0.5A, 12 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 12V, 0.5A, 12 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA2161G0L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1036640-2SA2161G0L 283-2SA2161G0L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single SMD 12V 0.5A 12 V Bipolar Transistor
Polarity PNP
Package Type SOT3 Tape & Reel
IC(max) 500 milliamps
Power Gain 270 dB
Operating Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220916 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-25R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details