Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SA21400P 2SA21400P

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762430-2SA21400P Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: PNP Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: 2SA21400P Categories: Discrete Semiconductor Products Manufacturer Package: TO-220D-A1 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 180V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 100mA, 1A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 5V Alternative Parts (Cross-Reference): ; 2SA1930(LBS2DIAMO); 2SA1930(ONK,M) ; 2SA1930(LBS2DIAMOQ); Introduction Date: June 30, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762430-2SA21400P Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: PNP Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: 2SA21400P Categories: Discrete Semiconductor Products Manufacturer Package: TO-220D-A1 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 180V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 100mA, 1A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 5V Alternative Parts (Cross-Reference): ; 2SA1930(LBS2DIAMO); 2SA1930(ONK,M) ; 2SA1930(LBS2DIAMOQ); Introduction Date: June 30, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA21400P - 762430-2SA21400P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA21400P
762430-2SA21400P
TRANSISTORS - Transistors (BJT) - Single - 2SA21400P 762430-2SA21400P
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762430-2SA21400P Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: PNP Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: 2SA21400P Categories: Discrete Semiconductor Products Manufacturer Package: TO-220D-A1 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 180V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 100mA, 1A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 5V Alternative Parts (Cross-Reference): ; 2SA1930(LBS2DIAMO); 2SA1930(ONK,M) ; 2SA1930(LBS2DIAMOQ); Introduction Date: June 30, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762430-2SA21400P
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 2W
Transistor Type: PNP
Frequency - Transition: 100MHz
Part Status: Obsolete(EOL)
Family Name: 2SA21400P
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220D-A1
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 180V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 5V
Alternative Parts (Cross-Reference): ; 2SA1930(LBS2DIAMO); 2SA1930(ONK,M) ; 2SA1930(LBS2DIAMOQ);
Introduction Date: June 30, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA21400P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA21400P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA21400P
TRANS PNP 180V 1.5A TO220D-A1

TRANS PNP 180V 1.5A TO220D-A1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 762430-2SA21400P 2SA21400P
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA21400P Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697411P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45V 0.1A Bipolar Transistor - 276-BC847CW E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847A,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
9 suppliers