Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762423-2SA20570P
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 2W
Transistor Type: PNP
Frequency - Transition: 90MHz
Part Status: Obsolete(EOL)
Family Name: 2SA2057P
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220D-A1
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 375mA, 3A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 1A, 4V
Alternative Parts (Cross-Reference): 2SB1274; 2SB1274S; 2SB1274R; ;
Introduction Date: January 16, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
TRANS PNP 60V 3A TO220D-A1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762423-2SA20570P | 2SA20570P |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA20570P | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |