Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SA204600L 2SA204600L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005788-2SA204600L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 170MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 150mV @ 25mA, 500mA Typical Gain (hFE) (Min): 160 @ 100mA, 2V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005788-2SA204600L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 170MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 150mV @ 25mA, 500mA Typical Gain (hFE) (Min): 160 @ 100mA, 2V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA204600L - 005788-2SA204600L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA204600L
005788-2SA204600L
TRANSISTORS - Transistors (BJT) - Single - 2SA204600L 005788-2SA204600L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005788-2SA204600L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 170MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 150mV @ 25mA, 500mA Typical Gain (hFE) (Min): 160 @ 100mA, 2V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 005788-2SA204600L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 150mV @ 25mA, 500mA
Typical Gain (hFE) (Min): 160 @ 100mA, 2V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 1.5A Bipolar Transistor
276-2SA204600L
20V 1.5A Bipolar Transistor 276-2SA204600L
TRANS PNP 20V 1.5A MINI3 Product overview: 2SA204600L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA204600L can be used for catalog matching and distributor lookup.

TRANS PNP 20V 1.5A MINI3 Product overview: 2SA204600L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA204600L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA204600L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA204600L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA204600L
TRANS PNP 20V 1.5A MINI3

TRANS PNP 20V 1.5A MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 005788-2SA204600L 276-2SA204600L 2SA204600L
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA204600L 20V 1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP
Package Type SOT3; Mini3-G1 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data