Panasonic 20V 1A Bipolar Transistor 2SA202800L

Description
TRANS PNP 20V 1A S-MINI 3P Product overview: 2SA202800L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA202800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 20V 1A S-MINI 3P Product overview: 2SA202800L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA202800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1A Bipolar Transistor
276-2SA202800L
20V 1A Bipolar Transistor 276-2SA202800L
TRANS PNP 20V 1A S-MINI 3P Product overview: 2SA202800L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA202800L can be used for catalog matching and distributor lookup.

TRANS PNP 20V 1A S-MINI 3P Product overview: 2SA202800L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA202800L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA202800L - 110280-2SA202800L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA202800L
110280-2SA202800L
TRANSISTORS - Transistors (BJT) - Single - 2SA202800L 110280-2SA202800L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 110280-2SA202800L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 170MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-G1 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 100mV @ 10mA, 200mA Typical Gain (hFE) (Min): 160 @ 100mA, 2V Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): ZUMT718TA; 2SA2028; 2SA202800L; ZUMT718; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 110280-2SA202800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-G1
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 100mV @ 10mA, 200mA
Typical Gain (hFE) (Min): 160 @ 100mA, 2V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): ZUMT718TA; 2SA2028; 2SA202800L; ZUMT718;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA202800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA202800L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA202800L
TRANS PNP 20V 1A SMINI3

TRANS PNP 20V 1A SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SA202800L 110280-2SA202800L 2SA202800L
Product Name 20V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA202800L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 1000 milliamps 1000 milliamps
VCEO 20 volts 20 volts
PD 150 milliwatts
Unlock Full Specs
to access all available technical data