Panasonic 15V 2.5A Bipolar Transistor 2SA201000L

Description
TRANS PNP 15V 2.5A MINI 3P Product overview: 2SA201000L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA201000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 15V 2.5A MINI 3P Product overview: 2SA201000L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA201000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 2.5A Bipolar Transistor
276-2SA201000L
15V 2.5A Bipolar Transistor 276-2SA201000L
TRANS PNP 15V 2.5A MINI 3P Product overview: 2SA201000L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA201000L can be used for catalog matching and distributor lookup.

TRANS PNP 15V 2.5A MINI 3P Product overview: 2SA201000L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA201000L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA201000L - 005781-2SA201000L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA201000L
005781-2SA201000L
TRANSISTORS - Transistors (BJT) - Single - 2SA201000L 005781-2SA201000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005781-2SA201000L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 2.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 320mV @ 50mA, 2.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 005781-2SA201000L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 320mV @ 50mA, 2.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA201000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA201000L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA201000L
TRANS PNP 15V 2.5A MINI3

TRANS PNP 15V 2.5A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SA201000L 005781-2SA201000L 2SA201000L
Product Name 15V 2.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA201000L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 2500 milliamps 2500 milliamps
VCEO 15 volts 15 volts
PD 600 milliwatts
Unlock Full Specs
to access all available technical data