Manufacturer: Panasonic Electronic Components
Win Source Part Number: 005780-2SA20090SL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-G1
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 600mV @ 2mA, 20mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 260 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
TRANS PNP 120V 0.02A SMINI3 Product overview: 2SA20090SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA20090SL can be used for catalog matching and distributor lookup.
TRANS PNP 120V 0.02A SMINI3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005780-2SA20090SL | 276-2SA20090SL | 2SA20090SL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA20090SL | 120V 0.02A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | ||
| Package Type | SOT3; SMini3-G1 | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |