Panasonic 80V 1A Bipolar Transistor 2SA1890GRL

Description
TRANS PNP 80V 1A MINIP-3 Product overview: 2SA1890GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1890GRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 80V 1A MINIP-3 Product overview: 2SA1890GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1890GRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A Bipolar Transistor
276-2SA1890GRL
80V 1A Bipolar Transistor 276-2SA1890GRL
TRANS PNP 80V 1A MINIP-3 Product overview: 2SA1890GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1890GRL can be used for catalog matching and distributor lookup.

TRANS PNP 80V 1A MINIP-3 Product overview: 2SA1890GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1890GRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1890GRL - 762401-2SA1890GRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1890GRL
762401-2SA1890GRL
TRANSISTORS - Transistors (BJT) - Single - 2SA1890GRL 762401-2SA1890GRL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762401-2SA1890GRL Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 1W Transistor Type: PNP Frequency - Transition: 120MHz Part Status: Obsolete(EOL) Family Name: 2SA1890GR Categories: Discrete Semiconductor Products Manufacturer Package: MiniP3-F2 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 2V Alternative Parts (Cross-Reference): 2SB1025-DJ; HM4033-TP; 2SB1260-PT100; ; Introduction Date: September 20, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762401-2SA1890GRL
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 120MHz
Part Status: Obsolete(EOL)
Family Name: 2SA1890GR
Categories: Discrete Semiconductor Products
Manufacturer Package: MiniP3-F2
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 2V
Alternative Parts (Cross-Reference): 2SB1025-DJ; HM4033-TP; 2SB1260-PT100; ;
Introduction Date: September 20, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1890GRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1890GRL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1890GRL
TRANS PNP 80V 1A MINIP3-F2

TRANS PNP 80V 1A MINIP3-F2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SA1890GRL 762401-2SA1890GRL 2SA1890GRL
Product Name 80V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA1890GRL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data