Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SA1890-S 2SA1890-S

Description
Manufacturer: Panasonic Win Source Part Number: 11494-2SA1890-S Family Name: 2SA1890 Alternative Parts (Cross-Reference): 2SB1025; BCX53-10; BCX53-16; 2SB1025-E; Introduction Date: October 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 11494-2SA1890-S Family Name: 2SA1890 Alternative Parts (Cross-Reference): 2SB1025; BCX53-10; BCX53-16; 2SB1025-E; Introduction Date: October 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1890-S - 11494-2SA1890-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1890-S
11494-2SA1890-S
TRANSISTORS - Transistors (BJT) - Single - 2SA1890-S 11494-2SA1890-S
Manufacturer: Panasonic Win Source Part Number: 11494-2SA1890-S Family Name: 2SA1890 Alternative Parts (Cross-Reference): 2SB1025; BCX53-10; BCX53-16; 2SB1025-E; Introduction Date: October 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 11494-2SA1890-S
Family Name: 2SA1890
Alternative Parts (Cross-Reference): 2SB1025; BCX53-10; BCX53-16; 2SB1025-E;
Introduction Date: October 07, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 11494-2SA1890-S
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1890-S
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100H680FNG - Lingto Electronic Limited
Specs
Logic Family ECL; ECL
Translation Both
View Details
Translator ICs - 1897444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 74ALVC164245DGG,51-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers