Panasonic Discrete Semiconductor Products 2SA1806-Q

Description
Manufacturer: Panasonic Win Source Part Number: 154012-2SA1806-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1806 Introduction Date: October 07, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 154012-2SA1806-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1806 Introduction Date: October 07, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154012-2SA1806-Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154012-2SA1806-Q
Discrete Semiconductor Products 154012-2SA1806-Q
Manufacturer: Panasonic Win Source Part Number: 154012-2SA1806-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1806 Introduction Date: October 07, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 154012-2SA1806-Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1806
Introduction Date: October 07, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154012-2SA1806-Q
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - LP3928TL-1828/NOPB - Lingto Electronic Limited
Specs
Translation Both
View Details
2 suppliers
Translators, Level Shifters - 1727-7467-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers