RF TRANS PNP 20V 300MHZ SSMINI3 Product overview: 2SA1790GCL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 300MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 300MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1790GCL can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 005772-2SA1790GCL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Noise Figure (dB Typ @ f): 2.8dB to 4dB @ 5MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMini3-F3
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 110 @ 1mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
RF TRANS PNP 20V 300MHZ SSMINI3
RF TRANS PNP 20V 300MHZ SSMINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-2SA1790GCL | 005772-2SA1790GCL | 2SA1790GCL | 2SA1790GCL |
| Product Name | 20V 300MHZ Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2SA1790GCL | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | 30 milliamps | 30 milliamps | ||
| VCEO | 20 volts | 20 volts | 20 volts | |
| PD | 125 milliwatts | |||
| Polarity | PNP; PNP | PNP; PNP | ||
| Package Type | SOT3; SSMini3-F3 | SC-89, SOT-490 |