Panasonic 2SA1786E-AN

Description
Transistor
Request a Quote
Description
Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SA1786E is a PNP silicon transistor designed for high voltage driver applications, featuring a collector-to-emitter voltage rating of 400 V, a continuous collector current of 2 A, and a power dissipation of 1 W. It is housed in a 3-pin TO-92 package with dimensions of 6.9 mm in length and 2.54 mm between pin centers. The device has a DC current gain (hFE) range of 100 to 200 for the E rank, a gain-bandwidth product of 40 to 60 MHz, and a collector-to-emitter saturation voltage of up to 1.0 V at 500 mA collector current. Operating and storage junction temperatures range from -55°C to 150°C. The part meets no specified industry standards beyond general semiconductor reliability practices.

Datasheet Summary
Powered by GS/AI

The 2SA1786E is a PNP silicon transistor designed for high voltage driver applications, featuring a collector-to-emitter voltage rating of 400 V, a continuous collector current of 2 A, and a power dissipation of 1 W. It is housed in a 3-pin TO-92 package with dimensions of 6.9 mm in length and 2.54 mm between pin centers. The device has a DC current gain (hFE) range of 100 to 200 for the E rank, a gain-bandwidth product of 40 to 60 MHz, and a collector-to-emitter saturation voltage of up to 1.0 V at 500 mA collector current. Operating and storage junction temperatures range from -55°C to 150°C. The part meets no specified industry standards beyond general semiconductor reliability practices.

Suppliers

Company
Product
Description
Supplier Links
 - 2SA1786E-AN - Rochester Electronics
Newburyport, MA, United States
Transistor

Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number 2SA1786E-AN
Package Type SC-71
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW50N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
50 V, 200 mA PNP general-purpose transistor - 2PB709BRL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers