Small Signal Bipolar Transistor, 0.05A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, SC-70, 3 PIN Product overview: 2SA1748 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 50V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1748 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 153943-2SA1748
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-F2-B
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Typical Gain (hFE) (Min): 250 @ 2mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 283-2SA1748 | 153943-2SA1748 |
| Product Name | 0.05A 50V Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2SA1748 |
| Polarity | PNP; PNP |