Panasonic Discrete Semiconductor Products 2SA1748-R

Description
Manufacturer: Panasonic Win Source Part Number: 153945-2SA1748-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1748R Alternative Parts (Cross-Reference): CMST5086; CMST5087; CMST5086 Lead Free; CMST5087 Lead Free; Introduction Date: October 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 153945-2SA1748-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1748R Alternative Parts (Cross-Reference): CMST5086; CMST5087; CMST5086 Lead Free; CMST5087 Lead Free; Introduction Date: October 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153945-2SA1748-R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153945-2SA1748-R
Discrete Semiconductor Products 153945-2SA1748-R
Manufacturer: Panasonic Win Source Part Number: 153945-2SA1748-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1748R Alternative Parts (Cross-Reference): CMST5086; CMST5087; CMST5086 Lead Free; CMST5087 Lead Free; Introduction Date: October 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 153945-2SA1748-R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1748R
Alternative Parts (Cross-Reference): CMST5086; CMST5087; CMST5086 Lead Free; CMST5087 Lead Free;
Introduction Date: October 07, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153945-2SA1748-R
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 4104BDM - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS
View Details
2 suppliers
Translators, Level Shifters - 1727-4308-1-ND - DigiKey
Specs
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Translator ICs - 427670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details