Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SA1619ARA 2SA1619ARA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762381-2SA1619ARA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 Long Body Power - Max: 1W Transistor Type: PNP Frequency - Transition: 200MHz Part Status: Obsolete(EOL) Family Name: 2SA1619A Categories: Discrete Semiconductor Products Manufacturer Package: TO-92NL Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 30mA, 300mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 150mA, 10V Alternative Parts (Cross-Reference): 2SA673A(K)B; 2SA673A(K)D; 50A02SP-AC; ; Introduction Date: October 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762381-2SA1619ARA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 Long Body Power - Max: 1W Transistor Type: PNP Frequency - Transition: 200MHz Part Status: Obsolete(EOL) Family Name: 2SA1619A Categories: Discrete Semiconductor Products Manufacturer Package: TO-92NL Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 30mA, 300mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 150mA, 10V Alternative Parts (Cross-Reference): 2SA673A(K)B; 2SA673A(K)D; 50A02SP-AC; ; Introduction Date: October 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1619ARA - 762381-2SA1619ARA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1619ARA
762381-2SA1619ARA
TRANSISTORS - Transistors (BJT) - Single - 2SA1619ARA 762381-2SA1619ARA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762381-2SA1619ARA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 Long Body Power - Max: 1W Transistor Type: PNP Frequency - Transition: 200MHz Part Status: Obsolete(EOL) Family Name: 2SA1619A Categories: Discrete Semiconductor Products Manufacturer Package: TO-92NL Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 30mA, 300mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 150mA, 10V Alternative Parts (Cross-Reference): 2SA673A(K)B; 2SA673A(K)D; 50A02SP-AC; ; Introduction Date: October 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762381-2SA1619ARA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 Long Body
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 200MHz
Part Status: Obsolete(EOL)
Family Name: 2SA1619A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92NL
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 30mA, 300mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 150mA, 10V
Alternative Parts (Cross-Reference): 2SA673A(K)B; 2SA673A(K)D; 50A02SP-AC; ;
Introduction Date: October 07, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1619ARA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1619ARA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1619ARA
TRANS PNP 50V 0.5A TO92NL-A1

TRANS PNP 50V 0.5A TO92NL-A1

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 762381-2SA1619ARA 2SA1619ARA
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1619ARA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data