Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SA1535AR 2SA1535AR

Description
Manufacturer: Panasonic Win Source Part Number: 906303-2SA1535AR Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 180 V 1 A 200MHz 2 W Through Hole TO-220F-A1 Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220F-A1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SA1535A, 2SA1535A-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 906303-2SA1535AR Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 180 V 1 A 200MHz 2 W Through Hole TO-220F-A1 Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220F-A1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SA1535A, 2SA1535A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1535AR - 906303-2SA1535AR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1535AR
906303-2SA1535AR
TRANSISTORS - Transistors (BJT) - Single - 2SA1535AR 906303-2SA1535AR
Manufacturer: Panasonic Win Source Part Number: 906303-2SA1535AR Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 180 V 1 A 200MHz 2 W Through Hole TO-220F-A1 Package: Bulk Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220F-A1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SA1535A, 2SA1535A-ND

Manufacturer: Panasonic
Win Source Part Number: 906303-2SA1535AR
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 180 V 1 A 200MHz 2 W Through Hole TO-220F-A1
Package: Bulk
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-A1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 2SA1535A, 2SA1535A-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1535AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1535AR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1535AR
TRANS PNP 180V 1A TO220F-A1

TRANS PNP 180V 1A TO220F-A1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 906303-2SA1535AR 2SA1535AR
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1535AR Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data