Panasonic Discrete Semiconductor Products 2SA1531A-S

Description
Manufacturer: Panasonic Win Source Part Number: 153734-2SA1531A-S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1531AS Introduction Date: October 07, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 153734-2SA1531A-S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1531AS Introduction Date: October 07, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153734-2SA1531A-S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153734-2SA1531A-S
Discrete Semiconductor Products 153734-2SA1531A-S
Manufacturer: Panasonic Win Source Part Number: 153734-2SA1531A-S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1531AS Introduction Date: October 07, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 153734-2SA1531A-S
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1531AS
Introduction Date: October 07, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153734-2SA1531A-S
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX9374AESA - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; LVDS
View Details
Translator ICs - 1905964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
Translators, Level Shifters - 1727-2772-ND - DigiKey
Specs
Package Type SSOP; "48-BSSOP (0.295"", 7.50mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers