Manufacturer: Panasonic
Win Source Part Number: 855024-2SA1309ASA
Features: Bipolar (BJT) Transistor 50 V 100 mA 300 mW
Package: Cut Tape (CT), Tape & Box (TB)
Part Status: Obsolete
Family Name: 2SA1309
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: 2SA1309ASCT-ND, 2SA1309ASACT-NDR, 2SA1309ASCT, 2SA1309ASTB-ND, 2SA1309ASTA, 2SA1309ASTB, 2SA1309ASACT, 2SA1309A-S(TA), 2SA1309ASATB-NDR, 2SA1309ASATB
TRANS PNP 50V 0.1A NS-B1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 855024-2SA1309ASA | 2SA1309ASA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1309ASA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 |