Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036547-2SA1309AR
Length: 69.85 mm
Height: 12.7 mm
Weight: 2.902991 g
Width: 60.325 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 2SA1309AR2SA1309A-R;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1036547-2SA1309AR |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SA1309AR |