Manufacturer: Panasonic Electronic Components
Win Source Part Number: 110279-2SA1309AQA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: NS-B1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 160 @ 2mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
TRANS PNP 50V 0.1A NS-B1 Product overview: 2SA1309AQA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1309AQA can be used for catalog matching and distributor lookup.
TRANS PNP 50V 0.1A NS-B1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 110279-2SA1309AQA | 276-2SA1309AQA | 2SA1309AQA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1309AQA | 50V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | ||
| Package Type | SOT3; NS-B1 | Tape & Box (TB) | |
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) |