Panasonic 2SA1179-6-TB-E

Description
PNP Epitaxial Planar Silicon Transistor
Request a Quote
Description
PNP Epitaxial Planar Silicon Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP epitaxial planar silicon transistor designed for low-frequency general-purpose amplifier applications, housed in a miniature CP package measuring 5.0 mm × 5.0 mm × 3.0 mm. It has a collector-to-base voltage rating of 55 V, collector-to-emitter voltage of 50 V, and maximum collector current of 150 mA. Collector dissipation is 200 mW, with a junction temperature rating of 150 °C. DC current gain (hFE) at VCE = -6 V and IC = 1 mA is classified in the 200 to 400 range for the -6 variant. Gain-bandwidth product is 180 MHz at VCE = -6 V and IC = -10 mA. Output capacitance is 3.0 pF at VCB = -6 V and f = 1 MHz. Collector-to-emitter saturation voltage is 0.15 V maximum at IC = -50 mA and IB = -5 mA.

Datasheet Summary
Powered by GS/AI

PNP epitaxial planar silicon transistor designed for low-frequency general-purpose amplifier applications, housed in a miniature CP package measuring 5.0 mm × 5.0 mm × 3.0 mm. It has a collector-to-base voltage rating of 55 V, collector-to-emitter voltage of 50 V, and maximum collector current of 150 mA. Collector dissipation is 200 mW, with a junction temperature rating of 150 °C. DC current gain (hFE) at VCE = -6 V and IC = 1 mA is classified in the 200 to 400 range for the -6 variant. Gain-bandwidth product is 180 MHz at VCE = -6 V and IC = -10 mA. Output capacitance is 3.0 pF at VCB = -6 V and f = 1 MHz. Collector-to-emitter saturation voltage is 0.15 V maximum at IC = -50 mA and IB = -5 mA.

Suppliers

Company
Product
Description
Supplier Links
 - 2SA1179-6-TB-E - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Planar Silicon Transistor

PNP Epitaxial Planar Silicon Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category RF Transistors
Product Number 2SA1179-6-TB-E
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIHD06N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details