Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762348-2SA11240R
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 Long Body
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 200MHz
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 3mA, 30mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 130 @ 2mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRANS PNP 150V 0.05A TO92L-A1
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762348-2SA11240R | 2SA11240R |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA11240R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |