TRANS PNP 150V 0.05A TO-92 Product overview: 2SA11230RA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA11230RA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1036506-2SA11230RA
Category: Discrete Semiconductor Products>Transistors
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Power - Max: 750 mW
Voltage - Collector Emitter Breakdown (Max): 150 V
Current - Collector (Ic) (Max): 50 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 3mA, 30mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 10mA, 5V
Frequency - Transition: 200MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-B1
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): KSC2310YBU; KSC2310YTA; 2SC2712-Y(TE85L,F); KSA992FATA; KSA992FBTA; KSA916YBU;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: 2SA11230RACT,2SA1123
Base Product Number: 2SA1123
Product Status: Obsolete
TRANS PNP 150V 0.05A TO92-B1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SA11230RA | 1036506-2SA11230RA | 2SA11230RA |
| Product Name | 150V 0.05A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | 50 milliamps | 50 milliamps | 50 milliamps |
| VCEO | 150 volts | 150 volts | |
| PD | 750 milliwatts | ||
| Polarity | PNP | ||
| Package Type | TO-92; SOT3 |