Manufacturer: Panasonic
Win Source Part Number: 855019-2SA11100Q
Features: Bipolar (BJT) Transistor 120 V 500 mA 1.2 W
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 2SA1110, 2SA1110-ND
TRANS PNP 120V 0.5A TO126B-A1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 855019-2SA11100Q | 2SA11100Q |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA11100Q | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 |