Panasonic 55V 0.05A Bipolar Transistor 2SA10350SL

Description
TRANS PNP 55V 0.05A MINI-3 Product overview: 2SA10350SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA10350SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 55V 0.05A MINI-3 Product overview: 2SA10350SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA10350SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
55V 0.05A Bipolar Transistor
276-2SA10350SL
55V 0.05A Bipolar Transistor 276-2SA10350SL
TRANS PNP 55V 0.05A MINI-3 Product overview: 2SA10350SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA10350SL can be used for catalog matching and distributor lookup.

TRANS PNP 55V 0.05A MINI-3 Product overview: 2SA10350SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA10350SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA10350SL - 111184-2SA10350SL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA10350SL
111184-2SA10350SL
TRANSISTORS - Transistors (BJT) - Single - 2SA10350SL 111184-2SA10350SL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 111184-2SA10350SL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 55V Max Vce (sat): 600mV @ 10mA, 100mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 260 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 111184-2SA10350SL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 55V
Max Vce (sat): 600mV @ 10mA, 100mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 260 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA10350SL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA10350SL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA10350SL
TRANS PNP 55V 0.05A MINI3

TRANS PNP 55V 0.05A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SA10350SL 111184-2SA10350SL 2SA10350SL
Product Name 55V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA10350SL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 50 milliamps 50 milliamps
VCEO 55 volts 55 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data