Panasonic Discrete Semiconductor Products 2SA1035-S

Description
Manufacturer: Panasonic Win Source Part Number: 153299-2SA1035-S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1035S Alternative Parts (Cross-Reference): CMPT5087 TR Lead Free; CMPT5086 TR Lead Free; CMPT5087 TR PBFREE; KST5086MTF; Introduction Date: October 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 153299-2SA1035-S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1035S Alternative Parts (Cross-Reference): CMPT5087 TR Lead Free; CMPT5086 TR Lead Free; CMPT5087 TR PBFREE; KST5086MTF; Introduction Date: October 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153299-2SA1035-S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153299-2SA1035-S
Discrete Semiconductor Products 153299-2SA1035-S
Manufacturer: Panasonic Win Source Part Number: 153299-2SA1035-S Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1035S Alternative Parts (Cross-Reference): CMPT5087 TR Lead Free; CMPT5086 TR Lead Free; CMPT5087 TR PBFREE; KST5086MTF; Introduction Date: October 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 153299-2SA1035-S
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1035S
Alternative Parts (Cross-Reference): CMPT5087 TR Lead Free; CMPT5086 TR Lead Free; CMPT5087 TR PBFREE; KST5086MTF;
Introduction Date: October 07, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153299-2SA1035-S
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1906009P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SCT0
Output Type Open Drain, 3 State
View Details
Translators, Level Shifters - 1727-6894-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers