Panasonic SMD 20V 0.03A 20 V Bipolar Transistor 2SA10220BL

Description
TRANS PNP 20V 0.03A MINI3 / Bipolar (BJT) Transistor PNP 20 V 30 mA 300MHz 200 mW Surface Mount Mini3-G1 Product overview: 2SA10220BL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 0.03A, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, 0.03A, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA10220BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 20V 0.03A MINI3 / Bipolar (BJT) Transistor PNP 20 V 30 mA 300MHz 200 mW Surface Mount Mini3-G1 Product overview: 2SA10220BL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 0.03A, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, 0.03A, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA10220BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 0.03A 20 V Bipolar Transistor
276-2SA10220BL
SMD 20V 0.03A 20 V Bipolar Transistor 276-2SA10220BL
TRANS PNP 20V 0.03A MINI3 / Bipolar (BJT) Transistor PNP 20 V 30 mA 300MHz 200 mW Surface Mount Mini3-G1 Product overview: 2SA10220BL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 0.03A, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, 0.03A, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA10220BL can be used for catalog matching and distributor lookup.

TRANS PNP 20V 0.03A MINI3 / Bipolar (BJT) Transistor PNP 20 V 30 mA 300MHz 200 mW Surface Mount Mini3-G1 Product overview: 2SA10220BL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 0.03A, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, 0.03A, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA10220BL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1324226-2SA10220BL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1324226-2SA10220BL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1324226-2SA10220BL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1324226-2SA10220BL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 30 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 100mV @ 1mA, 10mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 1mA, 10V Frequency - Transition: 300MHz Supplier Device Package: Mini3-G1 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 82 HTSUS: 8541.21.0075 Other Part Number: 2SA10220BLDKR-NDR,2S A10220BLCT,2SA10220B LTR,2SA10220BLDKR,2S A10220BLCT-NDR,2SA10 22-B(TX),2SA10220BLT R-NDR Base Product Number: 2SA10220 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1324226-2SA10220BL
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 30 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 100mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 1mA, 10V
Frequency - Transition: 300MHz
Supplier Device Package: Mini3-G1
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 82
HTSUS: 8541.21.0075
Other Part Number: 2SA10220BLDKR-NDR,2SA10220BLCT,2SA10220BLTR,2SA10220BLDKR,2SA10220BLCT-NDR,2SA1022-B(TX),2SA10220BLTR-NDR
Base Product Number: 2SA10220
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SA10220BL 1324226-2SA10220BL
Product Name SMD 20V 0.03A 20 V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Package Type Reel - TR SOT3; SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Reel - TR Tape Reel; Reel - TR
VCEO 20 volts
TJ 150 C (302 F) 150 C (302 F)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
Bipolar Transistors - 1219975 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details
Discrete Semiconductor Products - 232234-BC847S E6327 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers