Win Source Part Number: 1315069-2SA0963
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Power - Max: 10 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 150mA, 1.5A
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 1A, 5V
Frequency - Transition: 150MHz
Mounting Type: Through Hole
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: TO-126A-A1
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Panasonic Electronic Components
Base Product Number: 2SA096
Product Status: Obsolete
RoHS Status: RoHS non-compliant
TRANS PNP 40V 1.5A TO126A-A1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1315069-2SA0963 | 2SA0963 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |