Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762438-2SA0794AR
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 1.2W
Transistor Type: PNP
Frequency - Transition: 120MHz
Part Status: Obsolete(EOL)
Family Name: 61058
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 50mA, 500mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 130 @ 150mA, 10V
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
TRANS PNP 120V 0.5A TO126B-A1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762438-2SA0794AR | 2SA0794AR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA0794AR | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |