Panasonic Tantalum - Polymer Capacitors - 2R5TPU68MSK 2R5TPU68MSK

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762340-2R5TPU68MSK Series: POSCAP TPU Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 85°C Features: General Package: 0805 Mounting: SMD Capacitance: 68μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: S09 Family Name: TPU Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Maximum): 0.039" (1.00mm) Voltage Rating DC: 2.5V ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762340-2R5TPU68MSK Series: POSCAP TPU Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 85°C Features: General Package: 0805 Mounting: SMD Capacitance: 68μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: S09 Family Name: TPU Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Maximum): 0.039" (1.00mm) Voltage Rating DC: 2.5V ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 2R5TPU68MSK - 762340-2R5TPU68MSK - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 2R5TPU68MSK
762340-2R5TPU68MSK
Tantalum - Polymer Capacitors - 2R5TPU68MSK 762340-2R5TPU68MSK
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762340-2R5TPU68MSK Series: POSCAP TPU Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 85°C Features: General Package: 0805 Mounting: SMD Capacitance: 68μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: S09 Family Name: TPU Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Maximum): 0.039" (1.00mm) Voltage Rating DC: 2.5V ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762340-2R5TPU68MSK
Series: POSCAP TPU
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 85°C
Features: General
Package: 0805
Mounting: SMD
Capacitance: 68μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 150 mOhm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: S09
Family Name: TPU
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Voltage Rating DC: 2.5V
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 0.15 Ohm Capacitor
70-2R5TPU68MSK
SMD 68uF 0.15 Ohm Capacitor 70-2R5TPU68MSK
Cap Tant Polymer 68uF 2.5VDC S11 CASE 20% (2 X 1.25 X 1.1mm) SMD 2012-12 0.15 Ohm 85°C Product overview: 2R5TPU68MSK from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPU68MSK can be used for catalog matching and distributor lookup.

Cap Tant Polymer 68uF 2.5VDC S11 CASE 20% (2 X 1.25 X 1.1mm) SMD 2012-12 0.15 Ohm 85°C Product overview: 2R5TPU68MSK from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPU68MSK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 762340-2R5TPU68MSK 70-2R5TPU68MSK
Product Name Tantalum - Polymer Capacitors - 2R5TPU68MSK SMD 68uF 0.15 Ohm Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 6.80E7 microF
Capacitance Tolerance 20 (+/- %)
WVDC 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC226K025NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 6933915 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details