680uF 2.5V Tantalum Polymer Cap, 105°C, 7.3x4.3x2.8mm SMD Product overview: 2R5TPF680M6L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPF680M6L can be used for catalog matching and distributor lookup.
CAP TANT POLY 680UF 2.5V 2917
CAP TANT POLY 680UF 2.5V 2917
TANTALUM CAPACITOR, 680UF, 2.5V, 20%, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 680UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes
680uF 2.5V 6mΩ@100kHz ±20% 2917 Tantalum Capacitors ROHS
CAP TANT POLY 680UF 2.5V 2917
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-2R5TPF680M6L | 2R5TPF680M6L | 2R5TPF680M6L | 98W0372 | 2R5TPF680M6L | 590-2R5TPF680M6L |
| Product Name | SMD 680uF 2.5V Capacitor | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917; Capacitance Panasonic | Capacitors >> Tantalum Capacitors | CAP TANT POLY 680UF 2.5V 2917 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 6.80E8 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF |