Panasonic SMD 2.5V 470uF Capacitor 2R5TPF470ML

Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 2917, CHIP Product overview: 2R5TPF470ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 470uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPF470ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 2917, CHIP Product overview: 2R5TPF470ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 470uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPF470ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5V 470uF Capacitor
70-2R5TPF470ML
SMD 2.5V 470uF Capacitor 70-2R5TPF470ML
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 2917, CHIP Product overview: 2R5TPF470ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 470uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPF470ML can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 2917, CHIP Product overview: 2R5TPF470ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 470uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPF470ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 2R5TPF470ML - 1004130-2R5TPF470ML - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 2R5TPF470ML
1004130-2R5TPF470ML
Tantalum - Polymer Capacitors - 2R5TPF470ML 1004130-2R5TPF470ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004130-2R5TPF470ML Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 470μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D3L ESR: 10 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004130-2R5TPF470ML
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 2.5V
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Capacitance: 470μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D3L
ESR: 10 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2R5TPF470ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2R5TPF470ML
Capacitors - Tantalum - Polymer Capacitors 2R5TPF470ML
CAP TANT POLY 470UF 2.5V 2917

CAP TANT POLY 470UF 2.5V 2917

Supplier's Site
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic - 98W0364 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic
98W0364
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic 98W0364
TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic - 98W0365 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic
98W0365
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic 98W0365
TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-2R5TPF470ML 1004130-2R5TPF470ML 2R5TPF470ML 98W0364
Product Name SMD 2.5V 470uF Capacitor Tantalum - Polymer Capacitors - 2R5TPF470ML Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 4.70E8 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details