Panasonic Tantalum Capacitors 2R5TPF470M9L

Description
POSCAP / TPF / 2.5V / 470uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPF / 2.5V / 470uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306278P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306278P
Tantalum Capacitors 2306278P
POSCAP / TPF / 2.5V / 470uF / 105°C

POSCAP / TPF / 2.5V / 470uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306278
Tantalum Capacitors 2306278
POSCAP / TPF / 2.5V / 470uF / 105°C

POSCAP / TPF / 2.5V / 470uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306277
Tantalum Capacitors 2306277
POSCAP / TPF / 2.5V / 470uF / 105°C

POSCAP / TPF / 2.5V / 470uF / 105°C

Supplier's Site
Tantalum Capacitor, 470Uf, 2.5V; Capacitance Panasonic - 85AJ8809 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 2.5V; Capacitance Panasonic
85AJ8809
Tantalum Capacitor, 470Uf, 2.5V; Capacitance Panasonic 85AJ8809
TANTALUM CAPACITOR, 470UF, 2.5V; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D3L; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 2.5V; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D3L; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 2.5V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9219 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 2.5V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9219
Cap, 470Uf, 2.5V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9219
CAP, 470UF, 2.5V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 470UF, 2.5V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 470Uf, 2.5V; Capacitance Panasonic - 85AJ8752 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 2.5V; Capacitance Panasonic
85AJ8752
Tantalum Capacitor, 470Uf, 2.5V; Capacitance Panasonic 85AJ8752
TANTALUM CAPACITOR, 470UF, 2.5V; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D3L; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 2.5V; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D3L; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2R5TPF470M9L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
2R5TPF470M9L
Capacitors - Tantalum - Polymer Capacitors 2R5TPF470M9L
CAP TANT POLY 470UF 2.5V 2917

CAP TANT POLY 470UF 2.5V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306278P 85AJ8809 62AJ9219 2R5TPF470M9L
Product Name Tantalum Capacitors Tantalum Capacitor, 470Uf, 2.5V; Capacitance Panasonic Cap, 470Uf, 2.5V, Tant, Polymer, Case D Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814744 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details