The product is a conductive polymer tantalum solid capacitor with a capacitance of 470 OºF and a rated voltage of 2.5V. It features a capacitance tolerance of ±20% and a maximum equivalent series resistance (ESR) of 15 mΩ. The capacitor is designed for surface mount applications and has a compact size of 3.5 mm x 2.8 mm x 1.9 mm. It operates within a temperature range of -55°C to +105°C and is compliant with RoHS and halogen-free standards. The capacitor is suitable for use in various electronic applications, providing reliable performance under specified conditions.
Tantalum Polymer Cap 470uF 2.5V 105C SMD 7343 0.009 Ohm Product overview: 2R5TPE470M9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 2.5V, 0.009 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 2.5V, 0.009 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2R5TPE470M9 can be used for catalog matching and distributor lookup.
CAP TANT POLY 470UF 2.5V 2917
CAP TANT POLY 470UF 2.5V 2917
TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes
CAP, 470µF, 2.5V, 20%, 2917; Capacitance:470µF; Voltage Rating:2.5V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.009ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
470uF 2.5V 9mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-2R5TPE470M9 | 2R5TPE470M9 | 2R5TPE470M9 | 98W0359 | 87Y6060 | 2R5TPE470M9 |
| Product Name | SMD 470uF 2.5V 0.009 Ohm Capacitor | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic | Cap, 470Μf, 2.5V, 20%, 2917; Capacitance Panasonic | Capacitors >> Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.70E8 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |